Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW-2B-13 3.18 5% e12 E3
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02B3R180JE1213 | 70P6874 |
| Product Name | Res Wirewound 3.18 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | Cw-2B-13 3.18 5% E12 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |