Vishay Precision Group Wirewound Resistors CW02B3R000KE70

Description
CW-2B 3 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 3 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B3R000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3R000KE70
Wirewound Resistors 3110-CW02B3R000KE70
CW-2B 3 10% E70 e3

CW-2B 3 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B3R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B3R000KE70
Res Wirewound 3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B3R000KE70
Res Wirewound 3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 3 10% E70 E3 Vishay - 70P6871 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 3 10% E70 E3 Vishay
70P6871
Cw-2B 3 10% E70 E3 Vishay 70P6871
CW-2B 3 10% E70 e3

CW-2B 3 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B3R000KE70 CW02B3R000KE70 70P6871
Product Name Wirewound Resistors Res Wirewound 3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B 3 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details