Vishay Precision Group Wirewound Resistors CW02B3R000JE73

Description
CW-2B 3 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 3 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B3R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3R000JE73
Wirewound Resistors 3110-CW02B3R000JE73
CW-2B 3 5% E73 e3

CW-2B 3 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Operat... - CW02B3R000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Operat...
CW02B3R000JE73
Wirewound ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Operat... CW02B3R000JE73
Wirewound ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Operat...

Wirewound ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Operat...

Supplier's Site
Resistor, Wirewound, 3 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 27K6489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3 Ohm, 3W, 5%, Full Reel; Resistance Vishay
27K6489
Resistor, Wirewound, 3 Ohm, 3W, 5%, Full Reel; Resistance Vishay 27K6489
RESISTOR, WIREWOUND, 3 OHM, 3W, 5%, FULL REEL; Resistance:3ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3 OHM, 3W, 5%, FULL REEL; Resistance:3ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B3R000JE73 CW02B3R000JE73 27K6489
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:3ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Operat... Resistor, Wirewound, 3 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details