Vishay Precision Group Wirewound Resistors CW02B3K900JS73

Description
CW-2B 3.9K 5% S73
Request a Quote Datasheet
Description
CW-2B 3.9K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B3K900JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K900JS73
Wirewound Resistors 3110-CW02B3K900JS73
CW-2B 3.9K 5% S73

CW-2B 3.9K 5% S73

Supplier's Site Datasheet
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B3K900JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B3K900JS73
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K900JS73
Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor Wirewound, 3.9Kohm, 3W, 5%; Resistance Vishay - 06H0126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 3.9Kohm, 3W, 5%; Resistance Vishay
06H0126
Resistor Wirewound, 3.9Kohm, 3W, 5%; Resistance Vishay 06H0126
RESISTOR WIREWOUND, 3.9KOHM, 3W, 5%; Resistance:3.9kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR WIREWOUND, 3.9KOHM, 3W, 5%; Resistance:3.9kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B3K900JS73 CW02B3K900JS73 06H0126
Product Name Wirewound Resistors Res Wirewound 3.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor Wirewound, 3.9Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers