Vishay Precision Group Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K600KE1213

Description
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B3K600KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B3K600KE1213
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K600KE1213
Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 3.6K 10% E12 E3 Vishay - 70P6848 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.6K 10% E12 E3 Vishay
70P6848
Cw-2B-13 3.6K 10% E12 E3 Vishay 70P6848
CW-2B-13 3.6K 10% e12 E3

CW-2B-13 3.6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3K600KE1213 70P6848
Product Name Res Wirewound 3.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 3.6K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details