Vishay Precision Group Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K600JE7013

Description
Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B3K600JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B3K600JE7013
Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K600JE7013
Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 3.6K 5% E70 E3 Vishay - 70P6846 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.6K 5% E70 E3 Vishay
70P6846
Cw-2B-13 3.6K 5% E70 E3 Vishay 70P6846
CW-2B-13 3.6K 5% E70 e3

CW-2B-13 3.6K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3K600JE7013 70P6846
Product Name Res Wirewound 3.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 3.6K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers