Vishay Precision Group Wirewound Resistors CW02B3K500JS73

Description
CW-2B 3.5K 5% S73
Request a Quote Datasheet
Description
CW-2B 3.5K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B3K500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K500JS73
Wirewound Resistors 3110-CW02B3K500JS73
CW-2B 3.5K 5% S73

CW-2B 3.5K 5% S73

Supplier's Site Datasheet
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B3K500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B3K500JS73
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K500JS73
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor Wirewound, 3.5Kohm, 3W, 5%; Resistance Vishay - 06H0125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 3.5Kohm, 3W, 5%; Resistance Vishay
06H0125
Resistor Wirewound, 3.5Kohm, 3W, 5%; Resistance Vishay 06H0125
RESISTOR WIREWOUND, 3.5KOHM, 3W, 5%; Resistance:3.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR WIREWOUND, 3.5KOHM, 3W, 5%; Resistance:3.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B3K500JS73 CW02B3K500JS73 06H0125
Product Name Wirewound Resistors Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor Wirewound, 3.5Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 3500 ohms 3500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details