CW-2B 3.5K 5% B12
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B3K500JB12 | CW02B3K500JB12 | 43C9289 |
| Product Name | Wirewound Resistors | Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | Cw-2B 3.5K 5% B12 Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 3500 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound |