Vishay Precision Group Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K300KE7013

Description
Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B3K300KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B3K300KE7013
Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K300KE7013
Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 3.3K 10% E70 E3 Vishay - 70P6835 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.3K 10% E70 E3 Vishay
70P6835
Cw-2B-13 3.3K 10% E70 E3 Vishay 70P6835
CW-2B-13 3.3K 10% E70 e3

CW-2B-13 3.3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3K300KE7013 70P6835
Product Name Res Wirewound 3.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 3.3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details