VISHAY PRECISION GROUP
CW02B3K300JE7313 -- CW-2B-13 3.3K 5% E73 E3 VISHAY
Vishay Precision Group
Cw-2B-13 3.3K 5% E73 E3 Vishay
CW02B3K300JE7313
Description
CW-2B-13 3.3K 5% E73 e3
Description
CW-2B-13 3.3K 5% E73 e3
Suppliers
Cw-2B-13 3.3K 5% E73 E3 Vishay
70P6831
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
70P6831 |
|
Product Name
|
Cw-2B-13 3.3K 5% E73 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details