Vishay Precision Group Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K300JB12

Description
Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B3K300JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B3K300JB12
Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K300JB12
Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B3K300JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K300JB12
Wirewound Resistors 3110-CW02B3K300JB12
CW-2B 3.3K 5% B12

CW-2B 3.3K 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay - 03F4874 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay
03F4874
Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay 03F4874
WIREWOUND RESISTOR, 3.3KOHM, 3W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

WIREWOUND RESISTOR, 3.3KOHM, 3W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B3K300JB12 3110-CW02B3K300JB12 03F4874
Product Name Res Wirewound 3.3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details