Vishay Precision Group Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K100JE7013

Description
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B3K100JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B3K100JE7013
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K100JE7013
Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 3.1K 5% E70 E3 Vishay - 70P6815 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3.1K 5% E70 E3 Vishay
70P6815
Cw-2B-13 3.1K 5% E70 E3 Vishay 70P6815
CW-2B-13 3.1K 5% E70 e3

CW-2B-13 3.1K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3K100JE7013 70P6815
Product Name Res Wirewound 3.1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 3.1K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A56RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details