Vishay Precision Group Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K000KE1213

Description
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B3K000KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B3K000KE1213
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K000KE1213
Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 3K 10% E12 E3 Vishay - 70P6809 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3K 10% E12 E3 Vishay
70P6809
Cw-2B-13 3K 10% E12 E3 Vishay 70P6809
CW-2B-13 3K 10% e12 E3

CW-2B-13 3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3K000KE1213 70P6809
Product Name Res Wirewound 3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details