Vishay Precision Group Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B3K000JB12

Description
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole - CW02B3K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW02B3K000JB12
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B3K000JB12
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW02B3K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K000JB12
Wirewound Resistors 3110-CW02B3K000JB12
CW-2B 3K 5% B12

CW-2B 3K 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 3Kohm, 3W, 5%; Resistance Vishay - 38C5619 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 3W, 5%; Resistance Vishay
38C5619
Wirewound Resistor, 3Kohm, 3W, 5%; Resistance Vishay 38C5619
WIREWOUND RESISTOR, 3KOHM, 3W, 5%; Resistance:3kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 3KOHM, 3W, 5%; Resistance:3kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B3K000JB12 3110-CW02B3K000JB12 38C5619
Product Name Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 3Kohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers