Vishay Precision Group Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B39R00JE7013

Description
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B39R00JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B39R00JE7013
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B39R00JE7013
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 39 5% E70 E3 Vishay - 70P7093 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 39 5% E70 E3 Vishay
70P7093
Cw-2B-13 39 5% E70 E3 Vishay 70P7093
CW-2B-13 39 5% E70 e3

CW-2B-13 39 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B39R00JE7013 70P7093
Product Name Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 39 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details