Vishay Precision Group Wirewound Resistors CW02B39R00JE12

Description
CW-2B 39 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 39 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B39R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B39R00JE12
Wirewound Resistors 3110-CW02B39R00JE12
CW-2B 39 5% E12 e3

CW-2B 39 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 39 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B39R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B39R00JE12
Res Wirewound 39 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B39R00JE12
Res Wirewound 39 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 39 5% E12 E3 Vishay - 70P7091 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 39 5% E12 E3 Vishay
70P7091
Cw-2B 39 5% E12 E3 Vishay 70P7091
CW-2B 39 5% e12 E3

CW-2B 39 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B39R00JE12 CW02B39R00JE12 70P7091
Product Name Wirewound Resistors Res Wirewound 39 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 39 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 39 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details