Vishay Precision Group Wirewound Resistors CW02B39R00JB12

Description
CW-2B 39 5% B12
Request a Quote Datasheet
Description
CW-2B 39 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B39R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B39R00JB12
Wirewound Resistors 3110-CW02B39R00JB12
CW-2B 39 5% B12

CW-2B 39 5% B12

Supplier's Site Datasheet
Wirewound Resistors 3watts 39ohms 5% Rated to 3.75watts - CW02B39R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 39ohms 5% Rated to 3.75watts
CW02B39R00JB12
Wirewound Resistors 3watts 39ohms 5% Rated to 3.75watts CW02B39R00JB12
Wirewound Resistors 3watts 39ohms 5% Rated to 3.75watts

Wirewound Resistors 3watts 39ohms 5% Rated to 3.75watts

Supplier's Site
Res,tan/nicr,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C9351 - Newark, An Avnet Company
Chicago, IL, United States
Res,tan/nicr,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C9351
Res,tan/nicr,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C9351
RES,TaN/NiCr,39Ohms, 5+/-% Tol,-30,30ppm-TC

RES,TaN/NiCr,39Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B39R00JB12 CW02B39R00JB12 43C9351
Product Name Wirewound Resistors Wirewound Resistors 3watts 39ohms 5% Rated to 3.75watts Res,tan/nicr,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers