Vishay Precision Group Wirewound Resistors CW02B38R30KE70

Description
CW-2B 38.3 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 38.3 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B38R30KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B38R30KE70
Wirewound Resistors 3110-CW02B38R30KE70
CW-2B 38.3 10% E70 e3

CW-2B 38.3 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 38.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B38R30KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B38R30KE70
Res Wirewound 38.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B38R30KE70
Res Wirewound 38.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 38.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 38.3 10% E70 E3 Vishay - 70P7089 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 38.3 10% E70 E3 Vishay
70P7089
Cw-2B 38.3 10% E70 E3 Vishay 70P7089
CW-2B 38.3 10% E70 e3

CW-2B 38.3 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B38R30KE70 CW02B38R30KE70 70P7089
Product Name Wirewound Resistors Res Wirewound 38.3 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 38.3 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 38.3 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers