Vishay Precision Group Wirewound Resistors CW02B36R70JE70

Description
CW-2B 36.7 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 36.7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B36R70JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B36R70JE70
Wirewound Resistors 3110-CW02B36R70JE70
CW-2B 36.7 5% E70 e3

CW-2B 36.7 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 36.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B36R70JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B36R70JE70
Res Wirewound 36.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B36R70JE70
Res Wirewound 36.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 36.7 5% E70 E3 Vishay - 70P7069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 36.7 5% E70 E3 Vishay
70P7069
Cw-2B 36.7 5% E70 E3 Vishay 70P7069
CW-2B 36.7 5% E70 e3

CW-2B 36.7 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B36R70JE70 CW02B36R70JE70 70P7069
Product Name Wirewound Resistors Res Wirewound 36.7 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 36.7 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 36.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details