Vishay Precision Group Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B360R0KE70

Description
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B360R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B360R0KE70
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B360R0KE70
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B360R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B360R0KE70
Wirewound Resistors 3110-CW02B360R0KE70
CW-2B 360 10% E70 e3

CW-2B 360 10% E70 e3

Supplier's Site Datasheet
Cw-2B 360 10% E70 E3 Vishay - 70P7081 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 360 10% E70 E3 Vishay
70P7081
Cw-2B 360 10% E70 E3 Vishay 70P7081
CW-2B 360 10% E70 e3

CW-2B 360 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B360R0KE70 3110-CW02B360R0KE70 70P7081
Product Name Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 360 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers