Vishay Precision Group Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B350R0KE12

Description
Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B350R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B350R0KE12
Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B350R0KE12
Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B350R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B350R0KE12
Wirewound Resistors 3110-CW02B350R0KE12
CW-2B 350 10% E12 e3

CW-2B 350 10% E12 e3

Supplier's Site Datasheet
Cw-2B 350 10% E12 E3 Vishay - 70P7055 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 350 10% E12 E3 Vishay
70P7055
Cw-2B 350 10% E12 E3 Vishay 70P7055
CW-2B 350 10% e12 E3

CW-2B 350 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B350R0KE12 3110-CW02B350R0KE12 70P7055
Product Name Res Wirewound 350 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 350 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers