Vishay Precision Group Wirewound Resistors CW02B34R80KE70

Description
CW-2B 34.8 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 34.8 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B34R80KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B34R80KE70
Wirewound Resistors 3110-CW02B34R80KE70
CW-2B 34.8 10% E70 e3

CW-2B 34.8 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B34R80KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B34R80KE70
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B34R80KE70
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 34.8 10% E70 E3 Vishay - 70P7043 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 34.8 10% E70 E3 Vishay
70P7043
Cw-2B 34.8 10% E70 E3 Vishay 70P7043
CW-2B 34.8 10% E70 e3

CW-2B 34.8 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B34R80KE70 CW02B34R80KE70 70P7043
Product Name Wirewound Resistors Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 34.8 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 34.8 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers