Vishay Precision Group Wirewound Resistors CW02B34R00JE70

Description
CW-2B 34 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 34 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B34R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B34R00JE70
Wirewound Resistors 3110-CW02B34R00JE70
CW-2B 34 5% E70 e3

CW-2B 34 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 34 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B34R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B34R00JE70
Res Wirewound 34 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B34R00JE70
Res Wirewound 34 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 34 5% E70 E3 Vishay - 70P7031 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 34 5% E70 E3 Vishay
70P7031
Cw-2B 34 5% E70 E3 Vishay 70P7031
CW-2B 34 5% E70 e3

CW-2B 34 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B34R00JE70 CW02B34R00JE70 70P7031
Product Name Wirewound Resistors Res Wirewound 34 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 34 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 34 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - C3A1K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details