Vishay Precision Group Wirewound Resistors CW02B33R00JE73

Description
CW-2B 33 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 33 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B33R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B33R00JE73
Wirewound Resistors 3110-CW02B33R00JE73
CW-2B 33 5% E73 e3

CW-2B 33 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B33R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B33R00JE73
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B33R00JE73
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay - 65K3783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay
65K3783
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay 65K3783
RESISTOR, WIREWOUND, 33 OHM, 3W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:3W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes RoHS Compliant: Yes

RESISTOR, WIREWOUND, 33 OHM, 3W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:3W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B33R00JE73 CW02B33R00JE73 65K3783
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details