Vishay Precision Group Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B33R00JB1213

Description
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B33R00JB1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B33R00JB1213
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B33R00JB1213
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,wirewound,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 23M4264 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
23M4264
Res,wirewound,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 23M4264
RES,Wirewound,33Ohms ,5+/-% Tol,-30,30ppm-TC

RES,Wirewound,33Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B33R00JB1213 23M4264
Product Name Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Res,wirewound,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details