Vishay Precision Group Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B330R0KE7013

Description
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B330R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B330R0KE7013
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B330R0KE7013
Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 330 10% E70 E3 Vishay - 70P7020 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 330 10% E70 E3 Vishay
70P7020
Cw-2B-13 330 10% E70 E3 Vishay 70P7020
CW-2B-13 330 10% E70 e3

CW-2B-13 330 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B330R0KE7013 70P7020
Product Name Res Wirewound 330 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 330 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details