Vishay Precision Group Wirewound Resistors CW02B330R0JS73

Description
CW-2B 330 5% S73
Request a Quote Datasheet
Description
CW-2B 330 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B330R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B330R0JS73
Wirewound Resistors 3110-CW02B330R0JS73
CW-2B 330 5% S73

CW-2B 330 5% S73

Supplier's Site Datasheet
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B330R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B330R0JS73
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B330R0JS73
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 08J4797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay
08J4797
Resistor, Wirewound, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay 08J4797
RESISTOR, WIREWOUND, 330 OHM, 3W, 5%, FULL REEL; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 330 OHM, 3W, 5%, FULL REEL; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B330R0JS73 CW02B330R0JS73 08J4797
Product Name Wirewound Resistors Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details