Vishay Precision Group Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B330R0JB12

Description
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole - CW02B330R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW02B330R0JB12
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B330R0JB12
Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW02B330R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B330R0JB12
Wirewound Resistors 3110-CW02B330R0JB12
CW-2B 330 5% B12

CW-2B 330 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay - 38C5622 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay
38C5622
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay 38C5622
WIREWOUND RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:4.78mmRoHS Compliant: No

WIREWOUND RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:4.78mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B330R0JB12 3110-CW02B330R0JB12 38C5622
Product Name Res Wirewound 330 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details