Vishay Precision Group Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B32R50KE12

Description
Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B32R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B32R50KE12
Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B32R50KE12
Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B32R50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B32R50KE12
Wirewound Resistors 3110-CW02B32R50KE12
CW-2B 32.5 10% E12 e3

CW-2B 32.5 10% E12 e3

Supplier's Site Datasheet
Cw-2B 32.5 10% E12 E3 Vishay - 70P6996 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 32.5 10% E12 E3 Vishay
70P6996
Cw-2B 32.5 10% E12 E3 Vishay 70P6996
CW-2B 32.5 10% e12 E3

CW-2B 32.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B32R50KE12 3110-CW02B32R50KE12 70P6996
Product Name Res Wirewound 32.5 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 32.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details