Vishay Precision Group Wirewound Resistors CW02B32R50JE12

Description
CW-2B 32.5 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 32.5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B32R50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B32R50JE12
Wirewound Resistors 3110-CW02B32R50JE12
CW-2B 32.5 5% E12 e3

CW-2B 32.5 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B32R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B32R50JE12
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B32R50JE12
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 32.5 5% E12 E3 Vishay - 70P6992 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 32.5 5% E12 E3 Vishay
70P6992
Cw-2B 32.5 5% E12 E3 Vishay 70P6992
CW-2B 32.5 5% e12 E3

CW-2B 32.5 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B32R50JE12 CW02B32R50JE12 70P6992
Product Name Wirewound Resistors Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 32.5 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 32.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers