Vishay Precision Group Wirewound Resistors CW02B32R00JB12

Description
CW-2B 32 5% B12
Request a Quote Datasheet
Description
CW-2B 32 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B32R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B32R00JB12
Wirewound Resistors 3110-CW02B32R00JB12
CW-2B 32 5% B12

CW-2B 32 5% B12

Supplier's Site Datasheet
Res Wirewound 32 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B32R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B32R00JB12
Res Wirewound 32 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B32R00JB12
Res Wirewound 32 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 32 5% B12 Vishay - 28M5032 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 32 5% B12 Vishay
28M5032
Cw-2B 32 5% B12 Vishay 28M5032
CW-2B 32 5% B12

CW-2B 32 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B32R00JB12 CW02B32R00JB12 28M5032
Product Name Wirewound Resistors Res Wirewound 32 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 32 5% B12 Vishay
Category / Application Industrial
Resistance Range 32 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR50JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details