Vishay Precision Group Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B324R0KE7013

Description
Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B324R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B324R0KE7013
Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B324R0KE7013
Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 324 10% E70 E3 Vishay - 70P7007 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 324 10% E70 E3 Vishay
70P7007
Cw-2B-13 324 10% E70 E3 Vishay 70P7007
CW-2B-13 324 10% E70 e3

CW-2B-13 324 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B324R0KE7013 70P7007
Product Name Res Wirewound 324 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 324 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details