Res Wirewound 324 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW-2B 324 10% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B324R0KE70 | 3110-CW02B324R0KE70 | 70P7006 |
| Product Name | Res Wirewound 324 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Cw-2B 324 10% E70 E3 Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | ||
| Power Rating | 3 watts |