Vishay Precision Group Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B324R0JE7013

Description
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B324R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B324R0JE7013
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B324R0JE7013
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 324 5% E70 E3 Vishay - 70P7003 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 324 5% E70 E3 Vishay
70P7003
Cw-2B-13 324 5% E70 E3 Vishay 70P7003
CW-2B-13 324 5% E70 e3

CW-2B-13 324 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B324R0JE7013 70P7003
Product Name Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 324 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details