Vishay Precision Group Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B31R60JE7013

Description
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B31R60JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B31R60JE7013
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B31R60JE7013
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 31.6 5% E70 E3 Vishay - 70P6955 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 31.6 5% E70 E3 Vishay
70P6955
Cw-2B-13 31.6 5% E70 E3 Vishay 70P6955
CW-2B-13 31.6 5% E70 e3

CW-2B-13 31.6 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B31R60JE7013 70P6955
Product Name Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 31.6 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details