Vishay Precision Group Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B31R60JE1213

Description
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B31R60JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B31R60JE1213
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B31R60JE1213
Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 31.6 5% E12 E3 Vishay - 70P6953 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 31.6 5% E12 E3 Vishay
70P6953
Cw-2B-13 31.6 5% E12 E3 Vishay 70P6953
CW-2B-13 31.6 5% e12 E3

CW-2B-13 31.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B31R60JE1213 70P6953
Product Name Res Wirewound 31.6 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 31.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details