Vishay Precision Group Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B31R00KE7013

Description
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B31R00KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B31R00KE7013
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B31R00KE7013
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 31 10% E70 E3 Vishay - 70P6951 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 31 10% E70 E3 Vishay
70P6951
Cw-2B-13 31 10% E70 E3 Vishay 70P6951
CW-2B-13 31 10% E70 e3

CW-2B-13 31 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B31R00KE7013 70P6951
Product Name Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 31 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details