Vishay Precision Group Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B31R00KE1213

Description
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B31R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B31R00KE1213
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B31R00KE1213
Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 31 10% E12 E3 Vishay - 70P6949 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 31 10% E12 E3 Vishay
70P6949
Cw-2B-13 31 10% E12 E3 Vishay 70P6949
CW-2B-13 31 10% e12 E3

CW-2B-13 31 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B31R00KE1213 70P6949
Product Name Res Wirewound 31 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 31 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers