Vishay Precision Group Wirewound Resistors CW02B31R00KE12

Description
CW-2B 31 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 31 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B31R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B31R00KE12
Wirewound Resistors 3110-CW02B31R00KE12
CW-2B 31 10% E12 e3

CW-2B 31 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B31R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B31R00KE12
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B31R00KE12
Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 31 10% E12 E3 Vishay - 70P6948 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 31 10% E12 E3 Vishay
70P6948
Cw-2B 31 10% E12 E3 Vishay 70P6948
CW-2B 31 10% e12 E3

CW-2B 31 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B31R00KE12 CW02B31R00KE12 70P6948
Product Name Wirewound Resistors Res Wirewound 31 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 31 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 31 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details