Vishay Precision Group Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B312R0KE1213

Description
Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B312R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B312R0KE1213
Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B312R0KE1213
Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 312 10% E12 E3 Vishay - 70P6973 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 312 10% E12 E3 Vishay
70P6973
Cw-2B-13 312 10% E12 E3 Vishay 70P6973
CW-2B-13 312 10% e12 E3

CW-2B-13 312 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B312R0KE1213 70P6973
Product Name Res Wirewound 312 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 312 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details