Vishay Precision Group Wirewound Resistors CW02B30R10KE70

Description
CW-2B 30.1 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 30.1 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B30R10KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B30R10KE70
Wirewound Resistors 3110-CW02B30R10KE70
CW-2B 30.1 10% E70 e3

CW-2B 30.1 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 30.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B30R10KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B30R10KE70
Res Wirewound 30.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B30R10KE70
Res Wirewound 30.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 30.1 10% E70 E3 Vishay - 70P6934 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 30.1 10% E70 E3 Vishay
70P6934
Cw-2B 30.1 10% E70 E3 Vishay 70P6934
CW-2B 30.1 10% E70 e3

CW-2B 30.1 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B30R10KE70 CW02B30R10KE70 70P6934
Product Name Wirewound Resistors Res Wirewound 30.1 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 30.1 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30.1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details