Vishay Precision Group Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B30R10KE1213

Description
Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B30R10KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B30R10KE1213
Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B30R10KE1213
Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 30.1 10% E12 E3 Vishay - 70P6933 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 30.1 10% E12 E3 Vishay
70P6933
Cw-2B-13 30.1 10% E12 E3 Vishay 70P6933
CW-2B-13 30.1 10% e12 E3

CW-2B-13 30.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B30R10KE1213 70P6933
Product Name Res Wirewound 30.1 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 30.1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details