Vishay Precision Group 3.75W,30,5%,T/R CW02B30R00JS73

Description
3.75W,30,5%,T/R
Request a Quote Datasheet
Description
3.75W,30,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75W,30,5%,T/R - CW02B30R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,30,5%,T/R
CW02B30R00JS73
3.75W,30,5%,T/R CW02B30R00JS73
3.75W,30,5%,T/R

3.75W,30,5%,T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B30R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B30R00JS73
Wirewound Resistors 3110-CW02B30R00JS73
CW-2B 30 5% S73

CW-2B 30 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Vishay - 08J4793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Vishay
08J4793
Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Vishay 08J4793
RESISTOR, WIREWOUND, 30 OHM, 3W, 5%; Resistance:30ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

RESISTOR, WIREWOUND, 30 OHM, 3W, 5%; Resistance:30ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B30R00JS73 3110-CW02B30R00JS73 08J4793
Product Name 3.75W,30,5%,T/R Wirewound Resistors Resistor, Wirewound, 30 Ohm, 3W, 5%; Resistance Vishay
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3 watts
Category / Application Industrial
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details