Vishay Precision Group Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R700KE7013

Description
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B2R700KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B2R700KE7013
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R700KE7013
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.7 10% E70 E3 Vishay - 70P6638 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.7 10% E70 E3 Vishay
70P6638
Cw-2B-13 2.7 10% E70 E3 Vishay 70P6638
CW-2B-13 2.7 10% E70 e3

CW-2B-13 2.7 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2R700KE7013 70P6638
Product Name Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.7 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details