Vishay Precision Group Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R700KE1213

Description
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B2R700KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B2R700KE1213
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R700KE1213
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2.7 10% E12 E3 Vishay - 70P6636 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.7 10% E12 E3 Vishay
70P6636
Cw-2B-13 2.7 10% E12 E3 Vishay 70P6636
CW-2B-13 2.7 10% e12 E3

CW-2B-13 2.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2R700KE1213 70P6636
Product Name Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2.7 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details