Vishay Precision Group Wirewound Resistors CW02B2R700JE12

Description
CW-2B 2.7 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 2.7 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2R700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R700JE12
Wirewound Resistors 3110-CW02B2R700JE12
CW-2B 2.7 5% E12 e3

CW-2B 2.7 5% E12 e3

Supplier's Site Datasheet
CW02B2R700JE12 - CW02B2R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B2R700JE12
CW02B2R700JE12
CW02B2R700JE12 CW02B2R700JE12
CW02B2R700JE12

CW02B2R700JE12

Supplier's Site
Wirewound Resistor, 2.7 Ohm, 3W, 5%; Resistance Vishay - 65K3754 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7 Ohm, 3W, 5%; Resistance Vishay
65K3754
Wirewound Resistor, 2.7 Ohm, 3W, 5%; Resistance Vishay 65K3754
WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%; Resistance:2.7ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%; Resistance:2.7ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2R700JE12 CW02B2R700JE12 65K3754
Product Name Wirewound Resistors CW02B2R700JE12 Wirewound Resistor, 2.7 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details