Vishay Precision Group Wirewound Resistors CW02B2R500KE12

Description
CW-2B 2.5 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 2.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R500KE12
Wirewound Resistors 3110-CW02B2R500KE12
CW-2B 2.5 10% E12 e3

CW-2B 2.5 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B2R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B2R500KE12
Res Wirewound 2.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R500KE12
Res Wirewound 2.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 2.5 10% E12 E3 Vishay - 70P6629 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.5 10% E12 E3 Vishay
70P6629
Cw-2B 2.5 10% E12 E3 Vishay 70P6629
CW-2B 2.5 10% e12 E3

CW-2B 2.5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2R500KE12 CW02B2R500KE12 70P6629
Product Name Wirewound Resistors Res Wirewound 2.5 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B 2.5 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers