Vishay Precision Group Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R370JE1213

Description
Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B2R370JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B2R370JE1213
Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R370JE1213
Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2.37 5% E12 E3 Vishay - 70P6610 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.37 5% E12 E3 Vishay
70P6610
Cw-2B-13 2.37 5% E12 E3 Vishay 70P6610
CW-2B-13 2.37 5% e12 E3

CW-2B-13 2.37 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2R370JE1213 70P6610
Product Name Res Wirewound 2.37 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2.37 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers