Vishay Precision Group Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R200JE70

Description
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B2R200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B2R200JE70
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R200JE70
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B2R200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R200JE70
Wirewound Resistors 3110-CW02B2R200JE70
CW-2B 2.2 5% E70 e3

CW-2B 2.2 5% E70 e3

Supplier's Site Datasheet
Cw-2B 2.2 5% E70 E3 Vishay - 70P6601 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.2 5% E70 E3 Vishay
70P6601
Cw-2B 2.2 5% E70 E3 Vishay 70P6601
CW-2B 2.2 5% E70 e3

CW-2B 2.2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B2R200JE70 3110-CW02B2R200JE70 70P6601
Product Name Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 2.2 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details