Vishay Precision Group Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R000KE7013

Description
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B2R000KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B2R000KE7013
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R000KE7013
Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2 10% E70 E3 Vishay - 70P6598 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2 10% E70 E3 Vishay
70P6598
Cw-2B-13 2 10% E70 E3 Vishay 70P6598
CW-2B-13 2 10% E70 e3

CW-2B-13 2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2R000KE7013 70P6598
Product Name Res Wirewound 2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details